SiTime Corporation Ruggedized 32.768 kHz TCXOs SiT7910AI-1PDCC-B32.768

Description
μPower, Low-Jitter, 32.768 kHz Super-TCXO
Request a Quote Datasheet
Description
μPower, Low-Jitter, 32.768 kHz Super-TCXO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ruggedized 32.768 kHz TCXOs - SiT7910AI-1PDCC-B32.768 - SiTime Corporation
Santa Clara, CA, United States
Ruggedized 32.768 kHz TCXOs
SiT7910AI-1PDCC-B32.768
Ruggedized 32.768 kHz TCXOs SiT7910AI-1PDCC-B32.768
μPower, Low-Jitter, 32.768 kHz Super-TCXO

μPower, Low-Jitter, 32.768 kHz Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT7910AI-1PDCC-B32.768
Product Name Ruggedized 32.768 kHz TCXOs
Oscillator Type TCXO
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-31373-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-00.008 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.00E-6 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-25E-384.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0430.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4300 MHz
Frequency Stability 50 ppm
View Details