SiTime Corporation Ruggedized 32.768 kHz TCXOs SiT7910AI-1P18-B32.768

Description
μPower, Low-Jitter, 32.768 kHz Super-TCXO
Request a Quote
Description
μPower, Low-Jitter, 32.768 kHz Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT7910 is a 32.768 kHz MEMS TCXO designed for precision timing applications such as RTC references and GNSS signal acquisition. It is packaged in a 2.5 mm × 2.0 mm ceramic case measuring 1.2 mm². The device operates from 1.62 V to 3.63 V with a typical supply current of 5.0 µA and offers ±0.1 ppm frequency stability over temperature, verified from -40°C to 85°C with optional extended ranges down to -55°C and up to 105°C. It exhibits 30 ms drift over 7 days at 85°C, g-sensitivity of 20 ppb/g per MIL-PRF-55310, and 2.1 nsRMS phase jitter. The part is Pb-free, RoHS and REACH compliant, and meets MIL-STD-883 mechanical shock and vibration standards. Output is LVCMOS-compatible with 9 ns rise/fall times and 45-55% duty cycle.

Datasheet Summary
Powered by GS/AI

The SiT7910 is a 32.768 kHz MEMS TCXO designed for precision timing applications such as RTC references and GNSS signal acquisition. It is packaged in a 2.5 mm × 2.0 mm ceramic case measuring 1.2 mm². The device operates from 1.62 V to 3.63 V with a typical supply current of 5.0 µA and offers ±0.1 ppm frequency stability over temperature, verified from -40°C to 85°C with optional extended ranges down to -55°C and up to 105°C. It exhibits 30 ms drift over 7 days at 85°C, g-sensitivity of 20 ppb/g per MIL-PRF-55310, and 2.1 nsRMS phase jitter. The part is Pb-free, RoHS and REACH compliant, and meets MIL-STD-883 mechanical shock and vibration standards. Output is LVCMOS-compatible with 9 ns rise/fall times and 45-55% duty cycle.

Suppliers

Company
Product
Description
Supplier Links
Ruggedized 32.768 kHz TCXOs - SiT7910AI-1P18-B32.768 - SiTime Corporation
Santa Clara, CA, United States
Ruggedized 32.768 kHz TCXOs
SiT7910AI-1P18-B32.768
Ruggedized 32.768 kHz TCXOs SiT7910AI-1P18-B32.768
μPower, Low-Jitter, 32.768 kHz Super-TCXO

μPower, Low-Jitter, 32.768 kHz Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT7910AI-1P18-B32.768
Product Name Ruggedized 32.768 kHz TCXOs
Oscillator Type TCXO
Package / Form Factor 2.5x2.0
Frequency 0.0328 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0200.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2000 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0192.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1920 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0308.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3080 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-04.096 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0041 MHz
Frequency Stability 100 ppm
View Details