The SiT7601 is a ruggedized MHz silicon MEMS oscillator designed for aerospace, military, and high-reliability applications, offering 46 fixed frequencies between 4 MHz and 125 MHz with LVCMOS output. It is available in industry-standard packages of 2.0 x 1.6, 2.5 x 2.0, and 3.2 x 2.5 mm. The oscillator operates over temperature ranges up to -55°C to 125°C with frequency stability of ±50 ppm and exhibits an industry-best g-sensitivity of 0.01 ppb/g. It supports supply voltages of 1.5 V, 1.8 V, 2.5 V, and 3.3 V, with a typical current consumption of 2.5 mA and 1 µA standby current. The part meets MIL-STD-883F mechanical shock and vibration standards, is RoHS and REACH compliant, and is manufactured to the Endura ruggedized flow.
Endura™ Ruggedized Silicon MEMS 4 MHz – 125 MHz Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT7601AA-13-33N-20.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |