The SiT5543 is a ruggedized precision oscillator designed for ±5 ppb frequency stability over the temperature range of -40°C to 95°C, targeting aerospace and defense applications requiring high timing accuracy. It operates from 1 MHz to 60 MHz with LVCMOS or clipped sine wave output, and integrates on-chip regulators to eliminate the need for external LDOs. The device is housed in a 7.0 mm x 5.0 mm ceramic package and supports digital frequency control up to ±3200 ppm via I2C. It exhibits ultra-low acceleration sensitivity of 0.01 ppb/g or 0.1 ppb/g, depends on configuration, and maintains stability under vibration, shock, and thermal transients. The part is RoHS and REACH compliant, with no activity dips or micro jumps.
1 MHz – 60 MHz, Endura™ Ruggedized ±5 ppb Precision Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5543AICWW-33N0A24.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 24 MHz |