The SiT5543 is a ruggedized precision oscillator designed for aerospace and defense applications, offering ±5 ppb frequency stability from -40°C to 95°C with a 7.0 mm x 5.0 mm ceramic package. It features DualMEMS® and TurboCompensation® technologies to maintain timing stability under vibration, shock, and thermal stress, and includes on-chip regulators that eliminate the need for external LDOs. The device supports frequencies from 1 MHz to 60 MHz in 1 Hz steps, with LVCMOS output and supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. It is RoHS and REACH compliant, with acceleration sensitivity of 0.01 ppb/g or 0.1 ppb/g, and digital frequency control up to ±3200 ppm via I2C. The part number SiT5543AICWW-25N0A48
1 MHz – 60 MHz, Endura™ Ruggedized ±5 ppb Precision Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5543AICWW-25N0A48.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 48 MHz |