The SiT5543 is a ruggedized precision oscillator offering ±5 ppb frequency stability from -40°C to 95°C, designed for aerospace and defense applications requiring high timing accuracy. It features a 7.0 mm x 5.0 mm ceramic package, operates at supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V, and provides LVCMOS or clipped sinewave outputs. The device includes on-chip regulators to eliminate the need for external LDOs and exhibits low acceleration sensitivity of 0.01 ppb/g or 0.1 ppb/g, depending on configuration. It supports digital frequency control up to ±3200 ppm via I2C and is RoHS and REACH compliant.
1 MHz – 60 MHz, Endura™ Ruggedized ±5 ppb Precision Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5543AI-WW133JEB10.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 10 MHz |