SiTime Corporation Super-TCXOs SiT5543AI-WW-33N0A1.000000

Description
1 MHz – 60 MHz, Endura™ Ruggedized ±5 ppb Precision Oscillator
Request a Quote
Description
1 MHz – 60 MHz, Endura™ Ruggedized ±5 ppb Precision Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5543 is a 1 MHz to 60 MHz Endura™ ruggedized precision oscillator with ±5 ppb frequency stability from -40°C to 95°C, designed for aerospace and defense applications requiring high timing stability under environmental stress. It features a 7.0 mm x 5.0 mm ceramic package, integrates on-chip regulators to eliminate external LDOs, and supports LVCMOS or clipped sinewave outputs with supply voltage options of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The device offers acceleration sensitivity of 0.01 ppb/g or 0.1 ppb/g, digital frequency control up to ±3200 ppm, and is RoHS and REACH compliant. This part number variant has a 3.3 V supply voltage, LVCMOS output, and a fixed frequency of 1.000000 MHz.

Datasheet Summary
Powered by GS/AI

The SiT5543 is a 1 MHz to 60 MHz Endura™ ruggedized precision oscillator with ±5 ppb frequency stability from -40°C to 95°C, designed for aerospace and defense applications requiring high timing stability under environmental stress. It features a 7.0 mm x 5.0 mm ceramic package, integrates on-chip regulators to eliminate external LDOs, and supports LVCMOS or clipped sinewave outputs with supply voltage options of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The device offers acceleration sensitivity of 0.01 ppb/g or 0.1 ppb/g, digital frequency control up to ±3200 ppm, and is RoHS and REACH compliant. This part number variant has a 3.3 V supply voltage, LVCMOS output, and a fixed frequency of 1.000000 MHz.

Suppliers

Company
Product
Description
Supplier Links
Super-TCXOs - SiT5543AI-WW-33N0A1.000000 - SiTime Corporation
Santa Clara, CA, United States
1 MHz – 60 MHz, Endura™ Ruggedized ±5 ppb Precision Oscillator

1 MHz – 60 MHz, Endura™ Ruggedized ±5 ppb Precision Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5543AI-WW-33N0A1.000000
Product Name Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 7.0x5.0
Frequency 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AC-JV-20E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - SIT1534AC-J5-D14-00.001ETR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.125000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.25E-4 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AC-J1-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details