The SiT5543 is a 1 MHz to 60 MHz Endura™ ruggedized precision oscillator with ±5 ppb frequency stability over -40°C to 95°C, housed in a 7.0 mm × 5.0 mm ceramic package. It features DualMEMS® and TurboCompensation® technologies for high dynamic stability under vibration, shock, and temperature perturbations, and integrates on-chip regulators to eliminate the need for external LDOs. The part supports LVCMOS or clipped sinewave output, operates at 3.3 V ±10%, and offers digital frequency control up to ±3200 ppm. It is RoHS and REACH compliant, with acceleration sensitivity of 0.01 ppb/g and aging of ±0.2 ppb per day.
1 MHz – 60 MHz, Endura™ Ruggedized ±5 ppb Precision Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5543AI-WW-33E0B1.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 1 MHz |