The SiT5543 is a ruggedized precision oscillator providing ±5 ppb frequency stability from -40°C to 95°C, operating from 1 MHz to 60 MHz in 1 Hz steps. It features a 7.0 mm × 5.0 mm ceramic package, LVCMOS or clipped sinewave output, and integrates on-chip regulators to eliminate external LDOs. The device supports digital frequency control up to ±3200 ppm via I2C, has acceleration sensitivity of 0.01 ppb/g or 0.1 ppb/g, and meets RoHS and REACH standards. It is designed for aerospace, defense, and timing-critical applications including IEEE 1588 PTP and GNSS.
1 MHz – 60 MHz, Endura™ Ruggedized ±5 ppb Precision Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5543ABCWW-30E0B60.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 60 MHz |