The SiT5543 is a 1 MHz to 60 MHz ruggedized precision oscillator with ±5 ppb frequency stability over -40°C to 95°C, designed for aerospace and defense applications requiring high dynamic stability. It features a 7.0 mm x 5.0 mm ceramic package, integrates on-chip regulators to eliminate external LDOs, and offers LVCMOS or clipped sinewave output. The device supports digital frequency control up to ±3200 ppm via I2C, has acceleration sensitivity of 0.01 ppb/g or 0.1 ppb/g depending on variant, and is RoHS and REACH compliant. This specific variant operates at 60.000000 MHz with a 3.3 V supply, extended industrial temperature range (-40°C to 95°C), and ±50 ppm pull range.
1 MHz – 60 MHz, Endura™ Ruggedized ±5 ppb Precision Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5543AB-WW133ITB60.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 60 MHz |