The SiT5543 is a 1 MHz to 60 MHz Endura™ ruggedized precision oscillator with ±5 ppb frequency stability over -40°C to 95°C, housed in a 7.0 mm × 5.0 mm ceramic package. It features DualMEMS® and TurboCompensation® technologies for exceptional stability under vibration, shock, thermal shock, and electromagnetic interference, with acceleration sensitivity of 0.01 ppb/g or 0.1 ppb/g depending on variant. The device integrates on-chip regulators to eliminate external LDOs, supports LVCMOS or clipped sinewave outputs, and operates at 2.5 V, 2.8 V, 3.0 V, or 3.3 V. It is RoHS and REACH compliant, with digital frequency control up to ±3200 ppm via I2C and no activity dips or micro jumps. The specific variant SiT5543AB-WW033ITB24
1 MHz – 60 MHz, Endura™ Ruggedized ±5 ppb Precision Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5543AB-WW033ITB24.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 24 MHz |