The SiT5543 is a ruggedized precision oscillator offering ±5 ppb stability from -40°C to 95°C, designed for aerospace and defense timing applications requiring high dynamic stability. It features a 7.0 mm × 5.0 mm ceramic package, operates at supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V, and provides LVCMOS or clipped sinewave outputs. The device integrates on-chip regulators to eliminate external LDOs, offers digital frequency control up to ±3200 ppm via I2C, and exhibits acceleration sensitivity of 0.01 ppb/g or 0.1 ppb/g depending on configuration. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. The part number SiT5543AB-WW-33E0B5.
1 MHz – 60 MHz, Endura™ Ruggedized ±5 ppb Precision Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5543AB-WW-33E0B5.000000 |
| Product Name | Super TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 5 MHz |