SiTime Corporation Super-TCXOs SiT5541AI-WU-33E0A60.000000

Description
1 MHz – 60 MHz, Endura™ Ruggedized Super-TCXO Oscillator
Request a Quote Datasheet
Description
1 MHz – 60 MHz, Endura™ Ruggedized Super-TCXO Oscillator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super-TCXOs - SiT5541AI-WU-33E0A60.000000 - SiTime Corporation
Santa Clara, CA, United States
1 MHz – 60 MHz, Endura™ Ruggedized Super-TCXO Oscillator

1 MHz – 60 MHz, Endura™ Ruggedized Super-TCXO Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5541AI-WU-33E0A60.000000
Product Name Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 7.0x5.0
Frequency 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532AC-J5-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 1473-32152-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
32 kHz TCXOs - SiT1552A-JE-0001 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - SIT1534AC-J5-DCC-08.192G-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details