The SiT5541 is a ruggedized precision oscillator offering ±10 ppb frequency stability over the -40°C to 105°C operating range, designed for aerospace, defense, and precision timing applications such as military radios, SATCOM, and IEEE 1588 PTP. It features a 7.0 mm x 5.0 mm ceramic package, operates with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V, and provides LVCMOS or clipped sinewave output. The device integrates on-chip regulators to eliminate external LDOs and exhibits acceleration sensitivity of 0.01 ppb/g or 0.1 ppb/g. Digital frequency control supports pull ranges up to ±3200 ppm, and it resists environmental stressors including vibration, shock, and electromagnetic interference.
1 MHz – 60 MHz, Endura™ Ruggedized Precision Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5541AI-WU-33E0A25.600000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 25.6 MHz |