The SiT5541 is a ruggedized 1 MHz to 60 MHz Super-TCXO oscillator designed for high stability in aerospace and defense applications, featuring ±10 ppb frequency stability over -40°C to 105°C, 0.01 ppb/g acceleration sensitivity, and on-chip power regulators that eliminate the need for an external LDO. It is housed in a 7.0 mm × 5.0 mm ceramic package and supports LVCMOS or clipped sine wave outputs with 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages. Digital frequency control up to ±3200 ppm is available, and the device resists shock, vibration, and thermal perturbations.
1 MHz – 60 MHz, Endura™ Ruggedized Super-TCXO Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5541AI-WU-33E0A24.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 24 MHz |