The SiT5541 is a ruggedized Super-TCXO oscillator offering ±10 ppb frequency stability from -40°C to 105°C, designed for high-reliability aerospace and defense applications. It features a 7.0 mm x 5.0 mm ceramic package, operates on supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V, and provides LVCMOS or clipped sine wave output. The device integrates on-chip regulators to reject power supply noise, eliminates the need for an external LDO, and exhibits ultra-low acceleration sensitivity of 0.01 ppb/g or 0.1 ppb/g. It supports digital frequency control up to ±3200 ppm and resists environmental stressors such as vibration, shock, and thermal perturbation.
1 MHz – 60 MHz, Endura™ Ruggedized Super-TCXO Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5541AI-WT-33N0A25.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 25 MHz |