The SiT5541 is a ruggedized precision oscillator offering ±10 ppb frequency stability over the operating temperature range of -40°C to 105°C, designed for aerospace, defense, and critical communications applications. It features DualMEMS® and TurboCompensation® technologies to maintain timing stability under vibration, shock, airflow, and electromagnetic interference. The device integrates on-chip regulators to eliminate the need for an external LDO, supports LVCMOS or clipped sinewave output, and operates at supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. It is housed in a 7.0 mm × 5.0 mm ceramic package and provides digital frequency control up to ±3200 ppm. Acceleration sensitivity is 0.01 ppb/g for the ultra-low g-sensitivity variant.
1 MHz – 60 MHz, Endura™ Ruggedized Precision Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5541AECWT-33N0A10.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 10 MHz |