The SiT5541 is a ruggedized precision oscillator optimized for ±10 ppb frequency stability from -40°C to 105°C, designed to replace larger quartz OCXOs in aerospace, defense, and precision timing applications. It features a 7.0 mm × 5.0 mm ceramic package, operates at 1 MHz to 60 MHz with LVCMOS output, and includes on-chip power regulators to eliminate external LDOs. The part supports digital frequency control up to ±3200 ppm and exhibits ultra-low acceleration sensitivity of 0.01 ppb/g. Its DualMEMS® and TurboCompensation® technologies provide exceptional stability under vibration, thermal shock, and electromagnetic interference.
1 MHz – 60 MHz, Endura™ Ruggedized Super-TCXO Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5541AE-WU033ITA10.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 10 MHz |