The SiT5541 is a ruggedized super-TCXO oscillator designed for high-precision timing in aerospace and defense applications, offering ±10 ppb frequency stability over the -40°C to 105°C temperature range. It features a 7.0 mm × 5.0 mm ceramic package, operates at supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V, and provides LVCMOS or clipped sinewave outputs. The device integrates on-chip regulators to eliminate the need for external LDOs and exhibits ultra-low acceleration sensitivity of 0.01 ppb/g or 0.1 ppb/g. It supports digital frequency control up to ±3200 ppm and is resistant to vibration, shock, and electromagnetic interference.
1 MHz – 60 MHz, Endura™ Ruggedized Super-TCXO Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5541AE-WU030ITA40.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 40 MHz |