The SiT5541 is a ruggedized super-TCXO oscillator offering ±10 ppb frequency stability over the temperature range of -40°C to 105°C, with a typical frequency slope of ±0.3 ppb/°C and 1.5e-11 ADEV at 10 seconds. It features ultralow acceleration sensitivity of 0.01 ppb/g, digital frequency control up to ±3200 ppm, and integrates on-chip regulators to eliminate external LDOs. The device operates from 1 MHz to 60 MHz in 1 Hz steps with LVCMOS or clipped sinewave outputs, and is housed in a 7.0 mm × 5.0 mm ceramic package. Supply voltage is 3.3 V ±10%, and pin 1 is configured as no connect (NC).
1 MHz – 60 MHz, Endura™ Ruggedized Super-TCXO Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5541AE-WU-33N0B40.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 40 MHz |