The SiT5541 is a ruggedized precision oscillator designed for aerospace and defense applications, offering ±10 ppb frequency stability over the temperature range of -40°C to 105°C. It features a 7.0 mm x 5.0 mm ceramic package, operates with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V, and supports LVCMOS or clipped sinewave outputs. The device integrates on-chip regulators to eliminate the need for an external LDO, and exhibits acceleration sensitivity of 0.01 ppb/g or 0.1 ppb/g depending on configuration. It provides digital frequency control up to ±3200 ppm, with no activity dips or micro jumps, and is resistant to shock, vibration, and board bending.
1 MHz – 60 MHz, Endura™ Ruggedized Super-TCXO Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5541AE-WU-30N0A10.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 10 MHz |