The SiT5503 is a 1 MHz to 60 MHz Elite X™ MEMS precision oscillator with ±5 ppb frequency stability over -40°C to 95°C, designed for Stratum 3E telecom and optical transport applications. It is housed in a 7.0 mm x 5.0 mm ceramic package and features LVCMOS output at 48.000000 MHz, a 3.3 V supply, industrial temperature range (-40°C to 85°C), and digital frequency control up to ±3200 ppm. On-chip regulators eliminate the need for external LDOs, and it is RoHS and REACH compliant. The part includes an output enable function and is resistant to vibration, shock, and electromagnetic interference.
1 to 60 MHz, Elite X Stratum 3E Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5503AI-WWG33IT-48.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 48 MHz |