The SiT5503 is a 1 MHz to 60 MHz Elite X™ MEMS precision oscillator with ±5 ppb frequency stability over -40°C to 95°C, designed for high-reliability telecom and timing applications. It features a 7.0 mm × 5.0 mm ceramic package, LVCMOS or clipped sinewave output, integrated power regulators eliminating external LDOs, and supports digital frequency control up to ±3200 ppm. The device operates at supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V and is RoHS and REACH compliant. The specific variant SiT5503AI-WW033IC-10
1 to 60 MHz, Elite X Stratum 3E Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5503AI-WW033IC-10.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 10 MHz |