The SiT5503 is a 1 MHz to 60 MHz Elite X™ Stratum 3E MEMS precision oscillator with ±5 ppb frequency stability over the temperature range of -40°C to 95°C, housed in a 7.0 mm x 5.0 mm ceramic package. It features integrated on-chip power regulators that eliminate the need for external LDOs, supports LVCMOS or clipped sinewave outputs at 2.5 V, 2.8 V, 3.0 V, or 3.3 V, and includes digital frequency control up to ±3200 ppm. The device offers high dynamic stability against vibration, shock, air flow, and EMI, with typical daily aging of ±0.2 ppb and 1.5e-11 ADEV at 10 seconds. RoHS and REACH compliant, it is designed for telecom, IEEE 1588 PTP, and optical transport applications.
1 to 60 MHz, Elite X Stratum 3E Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5503AI-WW025JT-25.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 25 MHz |