The SiT5503 is a 1 MHz to 60 MHz Elite X™ MEMS precision oscillator with ±5 ppb frequency stability from -40°C to 95°C, designed for telecom, optical transport, and IEEE 1588 applications. It features a 7.0 mm x 5.0 mm ceramic package, integrates on-chip power regulators to eliminate external LDOs, and supports LVCMOS or clipped sinewave outputs at 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The device offers digital frequency control up to ±3200 ppm, resists shock, vibration, and board bending, and meets RoHS and REACH standards.
1 to 60 MHz, Elite X Stratum 3E Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5503AI-WW025IR-25.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 25 MHz |