The SiT5503 is a 1 MHz to 60 MHz Elite X™ MEMS precision oscillator with ±5 ppb frequency stability from -40°C to 95°C, designed for high-reliability telecom and timing applications. It features a 7.0 mm x 5.0 mm ceramic package, integrates on-chip power regulators to eliminate external LDOs, and offers LVCMOS or clipped sinewave outputs. The device supports digital frequency control up to ±3200 ppm, resists environmental stressors including vibration and temperature perturbation, and operates from supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. It is RoHS and REACH compliant, with no activity dips or micro jumps.
1 to 60 MHz, Elite X Stratum 3E Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5503AI-WW-33E0-20.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 20 MHz |