The SiT5503 is a 1 MHz to 60 MHz MEMS precision oscillator with ±5 ppb frequency stability over -40°C to 95°C, designed for telecom, optical transport, and IEEE 1588 applications. It features a 7.0 mm × 5.0 mm ceramic package, LVCMOS output, 3.0 V supply voltage, and on-chip regulators that eliminate the need for an external LDO. The device supports digital frequency control up to ±3200 ppm and offers resistance to vibration, shock, and electromagnetic interference. It is RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free construction.
1 to 60 MHz, Elite X Stratum 3E Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5503ACCWW-33N0-30.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 30 MHz |