The SiT5503 is a 1 MHz to 60 MHz Elite X™ MEMS precision oscillator with ±5 ppb frequency stability over -40°C to 95°C, designed for high-reliability telecom and optical transport applications. It features a 7.0 mm x 5.0 mm ceramic package, integrates on-chip regulators to eliminate the need for external LDOs, supports LVCMOS or clipped sinewave output, and operates at 3.3 V supply voltage. The device resists dynamic environmental stressors including vibration, shock, and electromagnetic interference, with typical daily aging of ±0.2 ppb and 1.5e-11 ADEV at 10 seconds. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 60 MHz, Elite X Stratum 3E Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5503ACCWW-33N0-10.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 10 MHz |