SiTime Corporation Super-TCXOs SiT5503AC-WW033JM-10.000000

Description
1 to 60 MHz, Elite X Stratum 3E Super-TCXO
Request a Quote
Description
1 to 60 MHz, Elite X Stratum 3E Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5503 is a 1 MHz to 60 MHz MEMS precision oscillator with ±5 ppb frequency stability from -40°C to 95°C, designed for telecom, IEEE 1588 PTP, and optical transport applications. It features a 7.0 mm x 5.0 mm ceramic package, integrates on-chip regulators to eliminate the need for external LDOs, and supports LVCMOS or clipped sinewave outputs at 2.5 V, 2.8 V, 3.0 V, or 3.3 V. Digital frequency control up to ±3200 ppm is available, with I2C interface support for software-based output enable control. The device exhibits ±0.16 ppb/°C typical frequency slope, ±0.2 ppb daily aging, and 1.5e-11 ADEV at 10 seconds. It is RoHS and REACH compliant, with Pb-free, halogen-free, and antimony-free construction.

Datasheet Summary
Powered by GS/AI

The SiT5503 is a 1 MHz to 60 MHz MEMS precision oscillator with ±5 ppb frequency stability from -40°C to 95°C, designed for telecom, IEEE 1588 PTP, and optical transport applications. It features a 7.0 mm x 5.0 mm ceramic package, integrates on-chip regulators to eliminate the need for external LDOs, and supports LVCMOS or clipped sinewave outputs at 2.5 V, 2.8 V, 3.0 V, or 3.3 V. Digital frequency control up to ±3200 ppm is available, with I2C interface support for software-based output enable control. The device exhibits ±0.16 ppb/°C typical frequency slope, ±0.2 ppb daily aging, and 1.5e-11 ADEV at 10 seconds. It is RoHS and REACH compliant, with Pb-free, halogen-free, and antimony-free construction.

Suppliers

Company
Product
Description
Supplier Links
Super-TCXOs - SiT5503AC-WW033JM-10.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 60 MHz, Elite X Stratum 3E Super-TCXO

1 to 60 MHz, Elite X Stratum 3E Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5503AC-WW033JM-10.000000
Product Name Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 7.0x5.0
Frequency 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552ACPJ1-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz Oscillators - SiT1533AI-H4-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-04.096 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0041 MHz
Frequency Stability 75 ppm
View Details
32 kHz TCXOs - SiT1552AI-JE-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details