The SiT5503 is a 1 MHz to 60 MHz Elite X™ MEMS precision oscillator with ±5 ppb frequency stability over -40°C to 95°C, designed for Stratum 3E telecom, IEEE 1588 PTP, and optical transport applications. It features a 7.0 mm x 5.0 mm ceramic package, integrates on-chip power regulators to eliminate external LDOs, and supports LVCMOS or clipped sinewave output. The device offers digital frequency control up to ±3200 ppm, no activity dips or micro jumps, and high resistance to shock, vibration, and electromagnetic interference. It operates at 2.5 V, 2.8 V, 3.0 V, or 3.3 V and is RoHS and REACH compliant.
1 to 60 MHz, Elite X Stratum 3E Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5503AC-WW025JT-10.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 10 MHz |