The SiT5503 is a 1 MHz to 60 MHz MEMS precision oscillator designed for Stratum 3E timing applications, offering ±5 ppb frequency stability from -40°C to 95°C. It features a 7.0 mm x 5.0 mm ceramic package, LVCMOS output, and operates at 3.3 V supply voltage. The device integrates on-chip regulators to eliminate external LDOs and resists environmental stressors such as vibration, shock, and electromagnetic interference. It supports digital frequency control up to ±3200 ppm and meets RoHS and REACH compliance.
1 to 60 MHz, Elite X Stratum 3E Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5503AC-WW-33E0-40.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 40 MHz |