SiTime Corporation Super-TCXOs SiT5503AC-WW-33E0-25.000000

Description
1 to 60 MHz, Elite X Stratum 3E Super-TCXO
Request a Quote
Description
1 to 60 MHz, Elite X Stratum 3E Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5503 is a 1 MHz to 60 MHz Elite X\u2122 MEMS precision oscillator with ±5 ppb frequency stability over -40°C to 95°C, designed to replace quartz OCXOs in high-reliability telecom and optical transport applications. It features a 7.0 mm × 5.0 mm ceramic package, integrates on-chip power regulators to eliminate external LDOs, and supports LVCMOS or clipped sine wave outputs at 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages. The device offers digital frequency control up to ±3200 ppm, resists shock, vibration, and electromagnetic interference, and is RoHS and REACH compliant. This specific part is factory-programmed for a 25.000000 MHz frequency, 3.3 V supply, and ±5 ppb stability.

Datasheet Summary
Powered by GS/AI

The SiT5503 is a 1 MHz to 60 MHz Elite X\u2122 MEMS precision oscillator with ±5 ppb frequency stability over -40°C to 95°C, designed to replace quartz OCXOs in high-reliability telecom and optical transport applications. It features a 7.0 mm × 5.0 mm ceramic package, integrates on-chip power regulators to eliminate external LDOs, and supports LVCMOS or clipped sine wave outputs at 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages. The device offers digital frequency control up to ±3200 ppm, resists shock, vibration, and electromagnetic interference, and is RoHS and REACH compliant. This specific part is factory-programmed for a 25.000000 MHz frequency, 3.3 V supply, and ±5 ppb stability.

Suppliers

Company
Product
Description
Supplier Links
Super-TCXOs - SiT5503AC-WW-33E0-25.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 60 MHz, Elite X Stratum 3E Super-TCXO

1 to 60 MHz, Elite X Stratum 3E Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5503AC-WW-33E0-25.000000
Product Name Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 7.0x5.0
Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-J1-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0050.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0500 MHz
Frequency Stability 50 ppm
View Details
Oscillators - CS00112AC-J4-18S-7.500000G-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
32 kHz Oscillators - SiT1533A-H4-0002 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details