The SiT5503 is a 1 MHz to 60 MHz MEMS precision oscillator with ±5 ppb stability from -40°C to 95°C, designed for high-reliability telecom, optical transport, and IEEE 1588 applications. It features a 7.0 mm x 5.0 mm ceramic package, integrated on-chip regulators that eliminate the need for external LDOs, LVCMOS output, and operates at 3.3 V. The device supports digital frequency control up to ±3200 ppm, offers no activity dips or micro jumps, and is resistant to shock, vibration, and board bending. It is RoHS and REACH compliant with Pb-free, Halogen-free, and Antimony-free construction.
1 to 60 MHz, Elite X Stratum 3E Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5503AC-WW-33E0-10.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 10 MHz |