The SiT5503 is a Stratum 3E MEMS precision oscillator with a 7.0 mm x 5.0 mm ceramic package, designed for applications requiring ±5 ppb frequency stability from -40°C to 95°C. It supports frequencies from 1 MHz to 60 MHz in 1 Hz steps, with LVCMOS or clipped sinewave output options, and operates at 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages. The device integrates on-chip regulators to eliminate the need for external LDOs and offers digital frequency control up to ±3200 ppm. It is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to shock, vibration, and electromagnetic interference. The part number SiT5503AB-WW-33N0-10
1 to 60 MHz, Elite X Stratum 3E Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5503AB-WW-33N0-10.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 10 MHz |