The SiT5503 is a 1 MHz to 60 MHz Elite X™ MEMS precision oscillator with ±5 ppb frequency stability over -40°C to 95°C, housed in a 7.0 mm x 5.0 mm ceramic package. It features DualMEMS® temperature sensing and TurboCompensation® for enhanced dynamic stability against environmental stressors, on-chip power regulators eliminating the need for external LDOs, and LVCMOS or clipped sinewave outputs. Designed for telecom, IEEE 1588 PTP, and optical transport applications, it supports factory programmable frequency, voltage, and pull range options with RoHS and REACH compliance.
1 to 60 MHz, Elite X Stratum 3E Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5503AB-WW-33E0-50.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 50 MHz |