SiTime Corporation Super-TCXOs SiT5376ACCFQ-33E00-10.000000

Description
1 to 60 MHz, ±100 ppb Elite RF™ Super-TCXO
Request a Quote Datasheet
Description
1 to 60 MHz, ±100 ppb Elite RF™ Super-TCXO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super-TCXOs - SiT5376ACCFQ-33E00-10.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 60 MHz, ±100 ppb Elite RF™ Super-TCXO

1 to 60 MHz, ±100 ppb Elite RF™ Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5376ACCFQ-33E00-10.000000
Product Name Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.5
Frequency 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SIT1566AI-JE-30E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz TCXOs - SIT1566AI-JE-33E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-00.002 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 2.00E-6 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-31294-2-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details