The SiT5359 is a 60 MHz to 220 MHz Super-TCXO with ±50 ppb frequency stability over -40°C to 105°C, housed in a 5.0 mm × 3.2 mm package. It features LVCMOS output, operating at 3.0 V supply voltage, and includes on-chip regulators to eliminate the need for an external LDO. The device offers ±1 ppb/°C typical frequency slope, 1.5e-11 ADEV at 10 seconds, and is resistant to environmental stressors including vibration, shock, and electromagnetic interference. This variant supports an Output Enable function via pin 1 and is factory-programmed for 80.000000 MHz output frequency.
60 to 220 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5359AN-FS-30E0-80.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 80 MHz |