The SiT5359 is a 60 MHz to 220 MHz Super-TCXO with ±50 ppb frequency stability from -40°C to 105°C, housed in a 5.0 mm × 3.2 mm package. It features LVCMOS output, operates at 3.3 V supply voltage, and integrates on-chip regulators to eliminate the need for an external LDO. The device offers ±1 ppb/°C typical frequency slope, 1.5e-11 ADEV at 10-second averaging, and is resistant to environmental stressors including vibration, shock, and electromagnetic interference. It is RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free construction.
60 to 220 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5359AN-FR-33E0-100.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 100 MHz |