SiTime Corporation Super-TCXOs SiT5359AC-FS033JT-100.000000

Description
60 to 220 MHz, ±50 ppb Super-TCXO
Request a Quote
Description
60 to 220 MHz, ±50 ppb Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5359 is a 60 MHz to 220 MHz ultra-precision MEMS Super-TCXO with ±50 ppb frequency stability over the temperature range of -40°C to 105°C, housed in a 5.0 mm × 3.2 mm package. It features LVCMOS output, operates at 3.3 V supply voltage, and includes digital frequency control via I2C with a pull range of up to ±3200 ppm and resolution down to 5 ppt. The device integrates on-chip regulators to eliminate the need for an external LDO and offers resistance to environmental stressors including vibration, shock, and electromagnetic interference. It is RoHS and REACH compliant, with no activity dips or micro jumps.

Datasheet Summary
Powered by GS/AI

The SiT5359 is a 60 MHz to 220 MHz ultra-precision MEMS Super-TCXO with ±50 ppb frequency stability over the temperature range of -40°C to 105°C, housed in a 5.0 mm × 3.2 mm package. It features LVCMOS output, operates at 3.3 V supply voltage, and includes digital frequency control via I2C with a pull range of up to ±3200 ppm and resolution down to 5 ppt. The device integrates on-chip regulators to eliminate the need for an external LDO and offers resistance to environmental stressors including vibration, shock, and electromagnetic interference. It is RoHS and REACH compliant, with no activity dips or micro jumps.

Suppliers

Company
Product
Description
Supplier Links
Super-TCXOs - SiT5359AC-FS033JT-100.000000 - SiTime Corporation
Santa Clara, CA, United States
60 to 220 MHz, ±50 ppb Super-TCXO

60 to 220 MHz, ±50 ppb Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5359AC-FS033JT-100.000000
Product Name Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0032.768000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-00.128 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-1532-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
32 kHz Oscillators - SiT1533AI-H4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details