The SiT5359 is a 60 MHz to 220 MHz, ±50 ppb ultra-precision Super-TCXO with a 5.0 mm × 3.2 mm package, delivering ±50 ppb frequency stability from -40°C to 105°C and a typical frequency slope of ±1 ppb/°C. It features an LVCMOS output, supports 2.5 V, 2.8 V, 3.0 V, and 3.3 V supply voltages, and includes on-chip regulators to eliminate the need for an external LDO. This variant is configured as a VCTCXO with a 2.5 V supply and a ±12.5 ppm pull range, operating at 220.000000 MHz. It is RoHS and REACH compliant, with Pb-free, halogen-free, and antimony-free construction. The device resists dynamic disturbances including airflow, vibration, and electromagnetic interference, and has no activity dips or micro jumps.
60 to 220 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5359AC-FS-25VT-220.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 220 MHz |