The SiT5358 is a 1 MHz to 60 MHz ultra-precision Super-TCXO designed for applications requiring ±50 ppb frequency stability over -40°C to 105°C, with a 5.0 mm x 3.2 mm ceramic package. It features DualMEMS® and TurboCompensation® technologies for immunity to environmental stressors, on-chip power regulators eliminating the need for external LDOs, and supports LVCMOS or clipped sinewave output. The DCTCXO variant includes I2C interface control for digital frequency pulling up to ±3200 ppm in 5 ppt resolution. Supply voltage options include 2.5 V, 2.8 V, 3.0 V, and 3.3 V. The part is RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free.
1 to 60 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5358ANCFRA25IQ-12.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 12 MHz |