The SiT5358 is a 1 MHz to 60 MHz ultra-precision MEMS Super-TCXO with ±50 ppb frequency stability from -40°C to 105°C, housed in a 5.0 mm x 3.2 mm ceramic package. It features on-chip regulators to eliminate external LDOs, supports LVCMOS or clipped sinewave output, and operates at 3.3 V supply voltage. This variant is a VCTCXO with voltage-controlled frequency output and a pull range of ±10 ppm. The device offers ±1 ppb/°C typical frequency slope, 1.5e-11 ADEV at 10 seconds, and is compliant with RoHS and REACH standards.
1 to 60 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5358ANCFR-33VT-10.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |