The SiT5358 is a 1 MHz to 60 MHz ultra-precision Super-TCXO with ±50 ppb frequency stability over -40°C to 105°C, operating from 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages. It features LVCMOS or clipped sinewave output and integrates on-chip regulators to eliminate the need for an external LDO. The device is housed in a 5.0 mm x 3.2 mm ceramic package and offers voltage-controlled frequency tuning (VCTCXO) via an analog control voltage. It meets RoHS and REACH compliance standards and is designed for high-reliability applications including telecom, GNSS, and synchronous Ethernet.
1 to 60 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5358ANCFR-30VT-50.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 50 MHz |