SiTime Corporation Super-TCXOs SiT5358ANCFR-30VT-48.000000

Description
1 to 60 MHz, ±50 ppb Super-TCXO
Request a Quote
Description
1 to 60 MHz, ±50 ppb Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5358 is a 1 MHz to 60 MHz Super-TCXO with ±50 ppb frequency stability from -40°C to 105°C, housed in a 5.0 mm x 3.2 mm ceramic package. It features DualMEMS® and TurboCompensation® technologies for superior dynamic stability against environmental stressors, and integrates on-chip regulators to eliminate the need for an external LDO. This variant is a VCTCXO with a 3.3 V supply voltage and clipped sinewave output, offering voltage-controlled frequency tuning. The device supports LVCMOS or clipped sinewave outputs, is RoHS and REACH compliant, and is designed for high-reliability telecom, GNSS, and synchronized networking applications.

Datasheet Summary
Powered by GS/AI

The SiT5358 is a 1 MHz to 60 MHz Super-TCXO with ±50 ppb frequency stability from -40°C to 105°C, housed in a 5.0 mm x 3.2 mm ceramic package. It features DualMEMS® and TurboCompensation® technologies for superior dynamic stability against environmental stressors, and integrates on-chip regulators to eliminate the need for an external LDO. This variant is a VCTCXO with a 3.3 V supply voltage and clipped sinewave output, offering voltage-controlled frequency tuning. The device supports LVCMOS or clipped sinewave outputs, is RoHS and REACH compliant, and is designed for high-reliability telecom, GNSS, and synchronized networking applications.

Suppliers

Company
Product
Description
Supplier Links
Super-TCXOs - SiT5358ANCFR-30VT-48.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 60 MHz, ±50 ppb Super-TCXO

1 to 60 MHz, ±50 ppb Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5358ANCFR-30VT-48.000000
Product Name Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 48 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AI-J1-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0025.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0250 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
32 kHz TCXOs - SiT1552AC-JF-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details