The SiT5358 is a 1 MHz to 60 MHz ultra-precision Super-TCXO with ±50 ppb frequency stability from -40°C to 105°C, packaged in a 5.0 mm x 3.2 mm ceramic case. It features on-chip regulators that eliminate the need for an external LDO, delivers ±1 ppb/°C typical frequency slope, and offers 1.5e-11 ADEV at 10-second averaging. The device supports LVCMOS or clipped sinewave outputs, operates at 2.8 V supply voltage, and provides digital frequency control via I2C with up to ±3200 ppm pull range and 5 ppt resolution. It is RoHS and REACH compliant, and designed for high-reliability applications in telecom, networking, GNSS, and test equipment.
1 to 60 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5358ANCFR-28N0-20.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 20 MHz |