The SiT5358 is a 1 MHz to 60 MHz ultra-precision MEMS Super-TCXO with ±50 ppb frequency stability over -40°C to 105°C, housed in a 5.0 mm × 3.2 mm ceramic package. It integrates on-chip regulators to eliminate the need for external LDOs and offers LVCMOS or clipped sinewave output. The part supports digital frequency pulling via I2C with 5 ppt resolution and up to ±3200 ppm pull range. It operates from 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages and is RoHS and REACH compliant. This variant uses an I2C address mode set by factory programming with A0 tied to ground, and has a frequency of 25.000000 MHz.
1 to 60 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5358AN-FS033IT-25.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 25 MHz |