SiTime Corporation Super-TCXOs SiT5358AN-FR-33VT-25.000000

Description
1 to 60 MHz, ±50 ppb Super-TCXO
Request a Quote
Description
1 to 60 MHz, ±50 ppb Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5358AN-FR-33VT-25.000000 is a 1 MHz to 60 MHz, ±50 ppb Super-TCXO with a 5.0 mm x 3.2 mm ceramic package, designed for high stability under environmental stressors in telecom, wireless, and precision GNSS applications. It operates from -40°C to 105°C with a typical frequency slope of ±1 ppb/°C and includes on-chip regulators to eliminate the need for an external LDO. This variant is a VCTCXO with a 3.3 V supply voltage and LVCMOS output, offering voltage-controlled frequency tuning. It supports a pull range up to ±3200 ppm with digital frequency resolution down to 5 ppt, and is RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT5358AN-FR-33VT-25.000000 is a 1 MHz to 60 MHz, ±50 ppb Super-TCXO with a 5.0 mm x 3.2 mm ceramic package, designed for high stability under environmental stressors in telecom, wireless, and precision GNSS applications. It operates from -40°C to 105°C with a typical frequency slope of ±1 ppb/°C and includes on-chip regulators to eliminate the need for an external LDO. This variant is a VCTCXO with a 3.3 V supply voltage and LVCMOS output, offering voltage-controlled frequency tuning. It supports a pull range up to ±3200 ppm with digital frequency resolution down to 5 ppt, and is RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
Super-TCXOs - SiT5358AN-FR-33VT-25.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 60 MHz, ±50 ppb Super-TCXO

1 to 60 MHz, ±50 ppb Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5358AN-FR-33VT-25.000000
Product Name Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SIT1552AI-JE-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-SIT1569AC-J3-18E-0002.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-D74-0.128 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0400.250000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4002 MHz
Frequency Stability 50 ppm
View Details