The SiT5358 is a 1 MHz to 60 MHz Super-TCXO with ±50 ppb frequency stability over the temperature range of -40°C to 105°C, featuring a 5.0 mm x 3.2 mm ceramic package. It integrates on-chip regulators to eliminate the need for an external LDO and offers LVCMOS or clipped sinewave output. The device supports digital frequency pulling via I2C with 5 ppt resolution and a maximum pull range of ±3200 ppm, and is RoHS and REACH compliant. This part is configured as a TCXO with a 3.3 V supply and non-pullable output.
1 to 60 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5358AN-FR-33N0-16.367667 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 16.37 MHz |