The SiT5358 is a 1 MHz to 60 MHz ultra-precision MEMS Super-TCXO with ±50 ppb frequency stability across -40°C to 105°C, designed for high-reliability telecom, networking, GNSS, and precision timing applications. It features a 5.0 mm x 3.2 mm ceramic package, LVCMOS or clipped sinewave output, and integrates on-chip regulators to eliminate the need for an external LDO. The device supports three configurations: TCXO, VCTCXO, and DCTCXO with I2C digital frequency control up to ±3200 ppm and 5 ppt resolution. It operates from 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages and is RoHS and REACH compliant. The SiT5358AN-FR-33N0-10
1 to 60 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5358AN-FR-33N0-10.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |