The SiT5358 is a 1 MHz to 60 MHz Ultra-precision Super-TCXO with ±50 ppb frequency stability over -40°C to 105°C, housed in a 5.0 mm x 3.2 mm ceramic package. It features DualMEMS® and TurboCompensation® technologies for superior dynamic stability against environmental stressors, on-chip power regulators eliminating the need for an external LDO, and a VCTCXO configuration allowing voltage-controlled frequency tuning. Output is available as LVCMOS or clipped sinewave, with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The device is RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free. The part number SiT5358AN-FR-28VT-16
1 to 60 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5358AN-FR-28VT-16.367667 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 16.37 MHz |